Intel Corporation Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-35 EP610DC-35

Description
Manufacturer: Altera Win Source Part Number: 259443-EP610DC-35 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 259443-EP610DC-35 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-35 - 259443-EP610DC-35 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-35
259443-EP610DC-35
Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-35 259443-EP610DC-35
Manufacturer: Altera Win Source Part Number: 259443-EP610DC-35 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 259443-EP610DC-35
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 259443-EP610DC-35
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP610DC-35
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 742 pins
View Details
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details