Intel Corporation 1500mA 5V DC-DC Converter IC EP53F8QI

Description
Switching Voltage Regulators SYN PWM DC-DC CONV 1500mA, 5V Product overview: EP53F8QI from Altera (Intel) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500mA, 5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53F8QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators SYN PWM DC-DC CONV 1500mA, 5V Product overview: EP53F8QI from Altera (Intel) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500mA, 5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53F8QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500mA 5V DC-DC Converter IC
739-EP53F8QI
1500mA 5V DC-DC Converter IC 739-EP53F8QI
Switching Voltage Regulators SYN PWM DC-DC CONV 1500mA, 5V Product overview: EP53F8QI from Altera (Intel) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500mA, 5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53F8QI can be used for catalog matching and distributor lookup.

Switching Voltage Regulators SYN PWM DC-DC CONV 1500mA, 5V Product overview: EP53F8QI from Altera (Intel) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1500mA, 5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP53F8QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EP53F8QI - 1172179-EP53F8QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EP53F8QI
1172179-EP53F8QI
Power Supplies Board Mount DCDC Converters - EP53F8QI 1172179-EP53F8QI
Manufacturer: Enpirion Win Source Part Number: 1172179-EP53F8QI Family Name: EP53F8QI Manufacturer Homepage: www.enpirion.com Alternative Parts (Cross-Reference): MIC4744YML; MIC4744YML TR; PM8903A; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Enpirion
Win Source Part Number: 1172179-EP53F8QI
Family Name: EP53F8QI
Manufacturer Homepage: www.enpirion.com
Alternative Parts (Cross-Reference): MIC4744YML; MIC4744YML TR; PM8903A;
Introduction Date: March 08, 2012
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R - EP53F8QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R
EP53F8QI
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R EP53F8QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EP53F8QI 1172179-EP53F8QI EP53F8QI
Product Name 1500mA 5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EP53F8QI Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R
Package Type Other; Reel
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers