Intel Corporation Power Supplies - Board Mount EP53A8HQI

Description
Manufacturer: Altera Win Source Part Number: 083467-EP53A8HQI Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: EP53A Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8 ~ 3.3 V Efficiency: 94% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 083467-EP53A8HQI Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: EP53A Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8 ~ 3.3 V Efficiency: 94% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
083467-EP53A8HQI
Power Supplies - Board Mount 083467-EP53A8HQI
Manufacturer: Altera Win Source Part Number: 083467-EP53A8HQI Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: EP53A Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8 ~ 3.3 V Efficiency: 94% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 083467-EP53A8HQI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 16-QFN
Size / Dimension: 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: EP53A
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.8 ~ 3.3 V
Efficiency: 94%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Converters - 544-2878-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2878-2-ND
DC DC Converters 544-2878-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 3.3V 1A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 3.3V 1A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EP53A8HQI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EP53A8HQI
Power Supplies - Board Mount - DC DC Converters EP53A8HQI
DC DC CONVERTER 1.8-3.3V 3W

DC DC CONVERTER 1.8-3.3V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 083467-EP53A8HQI 544-2878-2-ND EP53A8HQI
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Number of Outputs 1 #
DC Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details