Manufacturer: Intel
Win Source Part Number: 918371-EP53A8HQA
Series: Enpirion® 5300
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 1.8 ~ 3.3V - - 1A 2.4V - 5.5V Input
Package: 16-PowerTFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: EP53A8
Categories: Power Supplies - Board Mount
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3090-6, 544-3090-1, 544-3090-2, 972055
Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 3 X 3 MM, 1.1 MM HEIGHT, QFN-16 Product overview: EP53A8HQA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP53A8HQA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 918371-EP53A8HQA | 132-EP53A8HQA |
| Product Name | Power Supplies Board Mount DCDC Converters - EP53A8HQA | 5000kHz QFN DC-DC Converter IC |
| Package Type | Other; 16-QFN (3x3) |