Intel Corporation DC DC Converters EP53A7LQI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 1A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 1A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2877-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2877-2-ND
DC DC Converters 544-2877-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 1A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 1A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - 083563-EP53A7LQI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083563-EP53A7LQI
Power Supplies - Board Mount 083563-EP53A7LQI
Manufacturer: Altera Win Source Part Number: 083563-EP53A7LQI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 94% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083563-EP53A7LQI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: 5300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 16-QFN
Size / Dimension: 0.12" L x 0.12" W x 0.04" H (3.0mm x 3.0mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 5300 Series
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 94%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - EP53A7LQI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EP53A7LQI
Power Supplies - Board Mount - DC DC Converters EP53A7LQI
DC DC CONVERTER 0.6-5V 5W

DC DC CONVERTER 0.6-5V 5W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2877-2-ND 083563-EP53A7LQI EP53A7LQI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details