Intel Corporation Power Supplies - Board Mount EP5368QI

Description
Manufacturer: Altera Win Source Part Number: 259435-EP5368QI Category: Power Supplies - Board Mount Family: DCDC Converters Family Name: EP5368QI Alternative Parts (Cross-Reference): AAT2114AIVN-0.6-T1; PAM2303AJEADJR; PAM2307AJEADJR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 259435-EP5368QI Category: Power Supplies - Board Mount Family: DCDC Converters Family Name: EP5368QI Alternative Parts (Cross-Reference): AAT2114AIVN-0.6-T1; PAM2303AJEADJR; PAM2307AJEADJR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 259435-EP5368QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
259435-EP5368QI
Power Supplies - Board Mount 259435-EP5368QI
Manufacturer: Altera Win Source Part Number: 259435-EP5368QI Category: Power Supplies - Board Mount Family: DCDC Converters Family Name: EP5368QI Alternative Parts (Cross-Reference): AAT2114AIVN-0.6-T1; PAM2303AJEADJR; PAM2307AJEADJR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 259435-EP5368QI
Category: Power Supplies - Board Mount
Family: DCDC Converters
Family Name: EP5368QI
Alternative Parts (Cross-Reference): AAT2114AIVN-0.6-T1; PAM2303AJEADJR; PAM2307AJEADJR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Converters - 544-2873-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2873-2-ND
DC DC Converters 544-2873-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.603 ~ 5.1V 600mA 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.603 ~ 5.1V 600mA 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EP5368QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EP5368QI
Power Supplies - Board Mount - DC DC Converters EP5368QI
DC DC CONVERTER 0.603-5.1V

DC DC CONVERTER 0.603-5.1V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 259435-EP5368QI 544-2873-2-ND EP5368QI
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details