Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.05V 0.6A 20-Pin QFN EP Reel Product overview: EP5362QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.4V, 5.5V, 0.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.4V, 5.5V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP5362QI can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 1172175-EP5362QI
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-EP5362QI | 1172175-EP5362QI | EP5362QI |
| Product Name | Buck 2.4V 5.5V 0.6V Step-Down DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - EP5362QI | Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R |
| Package Type | Other; Reel | ||
| Output Voltage | 0.6000 to 5.05 volts | ||
| Input Voltage | 5.5 volts |