Intel Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EP5362QI-E EP5362QI-E

Description
Manufacturer: Enpirion Win Source Part Number: 773997-EP5362QI-E Regulator Topology: Buck Voltage - Output: 1.2V, 1.8V, 2.5V, 2.7V, 2.8V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: EP5362QI Family Name: EP5362Q Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): EVB-EP5362QI; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Enpirion Win Source Part Number: 773997-EP5362QI-E Regulator Topology: Buck Voltage - Output: 1.2V, 1.8V, 2.5V, 2.7V, 2.8V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: EP5362QI Family Name: EP5362Q Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): EVB-EP5362QI; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EP5362QI-E - 773997-EP5362QI-E - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EP5362QI-E
773997-EP5362QI-E
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EP5362QI-E 773997-EP5362QI-E
Manufacturer: Enpirion Win Source Part Number: 773997-EP5362QI-E Regulator Topology: Buck Voltage - Output: 1.2V, 1.8V, 2.5V, 2.7V, 2.8V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: EP5362QI Family Name: EP5362Q Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): EVB-EP5362QI; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Enpirion
Win Source Part Number: 773997-EP5362QI-E
Regulator Topology: Buck
Voltage - Output: 1.2V, 1.8V, 2.5V, 2.7V, 2.8V, 3V or 3.3V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: EP5362QI
Family Name: EP5362Q
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): EVB-EP5362QI;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 1280-1013-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
1280-1013-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 1280-1013-ND
EP5362QI - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP5362QI - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 773997-EP5362QI-E 1280-1013-ND
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EP5362QI-E DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2576753 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Communications/Networking; SPI Communication
Manufacturer Adapter; Other
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details