Intel Corporation Power Supplies - Board Mount EP5358LUI

Description
Manufacturer: Altera Win Source Part Number: 040167-EP5358LUI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5.2 V Efficiency: 93% Family Name: EP5358LUI Alternative Parts (Cross-Reference): ADP2102YCPZ-1-R7; LTC3406AIS5#TRMPBF; MAX8581ETB; LTC3406AIS5#TRPBF; Introduction Date: February 01, 2018 ECCN: EAR99 Country of Origin: Indonesia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 040167-EP5358LUI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5.2 V Efficiency: 93% Family Name: EP5358LUI Alternative Parts (Cross-Reference): ADP2102YCPZ-1-R7; LTC3406AIS5#TRMPBF; MAX8581ETB; LTC3406AIS5#TRPBF; Introduction Date: February 01, 2018 ECCN: EAR99 Country of Origin: Indonesia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
040167-EP5358LUI
Power Supplies - Board Mount 040167-EP5358LUI
Manufacturer: Altera Win Source Part Number: 040167-EP5358LUI Category: Power Supplies - Board Mount Family: DC DC Converters Series: 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 16-QFN Size / Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5.2 V Efficiency: 93% Family Name: EP5358LUI Alternative Parts (Cross-Reference): ADP2102YCPZ-1-R7; LTC3406AIS5#TRMPBF; MAX8581ETB; LTC3406AIS5#TRPBF; Introduction Date: February 01, 2018 ECCN: EAR99 Country of Origin: Indonesia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 040167-EP5358LUI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: 5300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 16-QFN
Size / Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 5300 Series
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5.2 V
Efficiency: 93%
Family Name: EP5358LUI
Alternative Parts (Cross-Reference): ADP2102YCPZ-1-R7; LTC3406AIS5#TRMPBF; MAX8581ETB; LTC3406AIS5#TRPBF;
Introduction Date: February 01, 2018
ECCN: EAR99
Country of Origin: Indonesia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Converters - 544-2871-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2871-2-ND
DC DC Converters 544-2871-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 600mA 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 600mA 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 544-2871-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2871-1-ND
DC DC Converters 544-2871-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 600mA 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 600mA 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EP5358LUI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EP5358LUI
Power Supplies - Board Mount - DC DC Converters EP5358LUI
DC DC CONVERTER 0.6-5.2V 3W

DC DC CONVERTER 0.6-5.2V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 040167-EP5358LUI 544-2871-2-ND EP5358LUI
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
Number of Outputs 1 #
DC Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details