Intel Corporation Dc-Dc Converter, Buck, 5Mhz, Uqfn-16; Topology Enpirion EP5358LUI

Description
DC-DC CONVERTER, BUCK, 5MHZ, UQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:600mA RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 5MHZ, UQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:600mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 5Mhz, Uqfn-16; Topology Enpirion - 83T2653 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 5Mhz, Uqfn-16; Topology Enpirion
83T2653
Dc-Dc Converter, Buck, 5Mhz, Uqfn-16; Topology Enpirion 83T2653
DC-DC CONVERTER, BUCK, 5MHZ, UQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:600mA RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 5MHZ, UQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 83T2653
Product Name Dc-Dc Converter, Buck, 5Mhz, Uqfn-16; Topology Enpirion
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details