Intel Corporation Buck 500mA Step-Down DC-DC Converter IC EP5358LUI

Description
Switching Voltage Regulators 500mA Sync Buck ConInt Inductor, Lo VID Product overview: EP5358LUI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP5358LUI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Voltage Regulators 500mA Sync Buck ConInt Inductor, Lo VID Product overview: EP5358LUI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP5358LUI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 500mA Step-Down DC-DC Converter IC
739-EP5358LUI
Buck 500mA Step-Down DC-DC Converter IC 739-EP5358LUI
Switching Voltage Regulators 500mA Sync Buck ConInt Inductor, Lo VID Product overview: EP5358LUI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP5358LUI can be used for catalog matching and distributor lookup.

Switching Voltage Regulators 500mA Sync Buck ConInt Inductor, Lo VID Product overview: EP5358LUI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP5358LUI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN T/R - EP5358LUI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN T/R
EP5358LUI
Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN T/R EP5358LUI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-EP5358LUI EP5358LUI
Product Name Buck 500mA Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin uQFN T/R
Package Type Other; Reel
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228154P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 72 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 739-LT3430EFE#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 60 volts
IOUT 3 amps
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers