Manufacturer: Intel
Win Source Part Number: 918369-EP5358LUA
Series: Enpirion® 5300
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.2V - - 600mA 2.4V - 5.5V Input
Package: 16-PowerTFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: EP5358
Categories: Power Supplies - Board Mount
Case / Package: 16-µQFN (2.5x2.25)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967394, 544-3089-6, 544-3089-1, 544-3089-2
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 600mA 2.4V - 5.5V Input
DC DC CONVERTER 0.6-5.2V 3W
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 918369-EP5358LUA | 544-3089-2-ND | EP5358LUA |
| Product Name | Power Supplies Board Mount DCDC Converters - EP5358LUA | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Regulatory Compliance | ROHS COMP |