Intel Corporation Power Supplies Board Mount DCDC Converters - EP5358HUA EP5358HUA

Description
Manufacturer: Intel Win Source Part Number: 918368-EP5358HUA Series: Enpirion® 5300 Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1.8 ~ 3.3V - - 600mA 2.4V - 5.5V Input Package: 16-PowerTFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: EP5358 Categories: Power Supplies - Board Mount Case / Package: 16-µQFN (2.5x2.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3088-6, 971251, 544-3088-2, 544-3088-1
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918368-EP5358HUA Series: Enpirion® 5300 Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1.8 ~ 3.3V - - 600mA 2.4V - 5.5V Input Package: 16-PowerTFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: EP5358 Categories: Power Supplies - Board Mount Case / Package: 16-µQFN (2.5x2.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3088-6, 971251, 544-3088-2, 544-3088-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - EP5358HUA - 918368-EP5358HUA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EP5358HUA
918368-EP5358HUA
Power Supplies Board Mount DCDC Converters - EP5358HUA 918368-EP5358HUA
Manufacturer: Intel Win Source Part Number: 918368-EP5358HUA Series: Enpirion® 5300 Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 1.8 ~ 3.3V - - 600mA 2.4V - 5.5V Input Package: 16-PowerTFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: EP5358 Categories: Power Supplies - Board Mount Case / Package: 16-µQFN (2.5x2.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3088-6, 971251, 544-3088-2, 544-3088-1

Manufacturer: Intel
Win Source Part Number: 918368-EP5358HUA
Series: Enpirion® 5300
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 1.8 ~ 3.3V - - 600mA 2.4V - 5.5V Input
Package: 16-PowerTFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: EP5358
Categories: Power Supplies - Board Mount
Case / Package: 16-µQFN (2.5x2.25)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3088-6, 971251, 544-3088-2, 544-3088-1

Buy Now Datasheet
5000kHz DC-DC Converter IC - 132-EP5358HUA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000kHz DC-DC Converter IC
132-EP5358HUA
5000kHz DC-DC Converter IC 132-EP5358HUA
Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 2.50 X 2.25 MM, 1.10 MM HEIGHT, UQFN-16 Product overview: EP5358HUA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5358HUA can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 5000kHz Switching Freq-Max, 2.50 X 2.25 MM, 1.10 MM HEIGHT, UQFN-16 Product overview: EP5358HUA from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5000kHz, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5358HUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 918368-EP5358HUA 132-EP5358HUA
Product Name Power Supplies Board Mount DCDC Converters - EP5358HUA 5000kHz DC-DC Converter IC
Package Type Other; 16-µQFN (2.5x2.25)
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers