Win Source Part Number: 1237405-EP5357LUI
Category: Power Supplies - Board Mount>DC DC Converters
Series: Enpirion® 5300
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5.2V
Efficiency: 93%
Package / Case: 16-PowerTFQFN Module
Supplier Device Package: 16-µQFN (2.5x2.25)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Intel
Other Names: 544-2869-1,544-2869-
Base Product Number: EP5357
Product Status: Obsolete
Switching Voltage Regulators 600mA/5MHz Buck RegInt Inductor, Lo VID Product overview: EP5357LUI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA, 5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, 5MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-EP5357LUI can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1237405-EP5357LUI | 739-EP5357LUI | EP5357LUI |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Buck 600mA 5MHz Step-Down DC-DC Converter IC | Conv DC-DC Single Step Down 2.4V to 5.5V 16-Pin QFN T/R |
| Package Type | Other; Tape & Reel | Other; Reel |