Intel Corporation 0.5A 4000kHz QFN DC-DC Converter IC EP5352QI

Description
Switching Regulator, Voltage-mode, 0.5A, 4000kHz Switching Freq-Max, 5 X 4 MM, 1.10 MM ROHS COMPLIANT, QFN-20 Product overview: EP5352QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 4000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5352QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 0.5A, 4000kHz Switching Freq-Max, 5 X 4 MM, 1.10 MM ROHS COMPLIANT, QFN-20 Product overview: EP5352QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 4000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5352QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A 4000kHz QFN DC-DC Converter IC - 132-EP5352QI - ERSAELECTRONICS PTE. LTD.
Singapore
0.5A 4000kHz QFN DC-DC Converter IC
132-EP5352QI
0.5A 4000kHz QFN DC-DC Converter IC 132-EP5352QI
Switching Regulator, Voltage-mode, 0.5A, 4000kHz Switching Freq-Max, 5 X 4 MM, 1.10 MM ROHS COMPLIANT, QFN-20 Product overview: EP5352QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 4000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5352QI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 0.5A, 4000kHz Switching Freq-Max, 5 X 4 MM, 1.10 MM ROHS COMPLIANT, QFN-20 Product overview: EP5352QI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 4000kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 4000kHz, QFN, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5352QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EP5352QI - 1172172-EP5352QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EP5352QI
1172172-EP5352QI
Power Supplies Board Mount DCDC Converters - EP5352QI 1172172-EP5352QI
Manufacturer: Altera Win Source Part Number: 1172172-EP5352QI Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172172-EP5352QI
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R - EP5352QI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R
EP5352QI
Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R EP5352QI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EP5352QI 1172172-EP5352QI EP5352QI
Product Name 0.5A 4000kHz QFN DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EP5352QI Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data