Intel Corporation 0.4A DC-DC Converter IC EP5348UI

Description
Switching Regulator, Voltage-mode, 0.4A, UQFN-14 Product overview: EP5348UI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5348UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 0.4A, UQFN-14 Product overview: EP5348UI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5348UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4A DC-DC Converter IC - 132-EP5348UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4A DC-DC Converter IC
132-EP5348UI
0.4A DC-DC Converter IC 132-EP5348UI
Switching Regulator, Voltage-mode, 0.4A, UQFN-14 Product overview: EP5348UI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5348UI can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 0.4A, UQFN-14 Product overview: EP5348UI from Intel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EP5348UI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - EP5348UI - 22415-EP5348UI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EP5348UI
22415-EP5348UI
Power Supplies Board Mount DCDC Converters - EP5348UI 22415-EP5348UI
Manufacturer: Altera Win Source Part Number: 22415-EP5348UI Family Name: EP5348UI Alternative Parts (Cross-Reference): LT1935ES5#TRMPBF; LT1935ES5#TRPBF; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 22415-EP5348UI
Family Name: EP5348UI
Alternative Parts (Cross-Reference): LT1935ES5#TRMPBF; LT1935ES5#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Conv DC-DC Single Step Down 2.5V to 5.5V 14-Pin uQFN T/R - EP5348UI - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Conv DC-DC Single Step Down 2.5V to 5.5V 14-Pin uQFN T/R
EP5348UI
Conv DC-DC Single Step Down 2.5V to 5.5V 14-Pin uQFN T/R EP5348UI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EP5348UI 22415-EP5348UI EP5348UI
Product Name 0.4A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EP5348UI Conv DC-DC Single Step Down 2.5V to 5.5V 14-Pin uQFN T/R
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1227514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1237370-LMZM23600V5SILT - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Output Voltage 4 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers