Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGXHF35C2NGB

Description
Win Source Part Number: 1008582-EP4SGXHF35C2 NGB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4SGXHF35C2NGB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1008582-EP4SGXHF35C2 NGB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4SGXHF35C2NGB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1008582-EP4SGXHF35C2NGB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1008582-EP4SGXHF35C2NGB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1008582-EP4SGXHF35C2NGB
Win Source Part Number: 1008582-EP4SGXHF35C2 NGB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4SGXHF35C2NGB Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1008582-EP4SGXHF35C2NGB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® IV GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-EP4SGXHF35C2NGB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
FPGA Programmable Logic Device - 696-EP4SGXHF35C2NGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGXHF35C2NGB
FPGA Programmable Logic Device 696-EP4SGXHF35C2NGB
IC FPGA 1152FBGA / series Field Programmable Gate Array (FPGA) IC 1152-BBGA, FCBGA Product overview: EP4SGXHF35C2NGB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGXHF35C2NGB can be used for catalog matching and distributor lookup.

IC FPGA 1152FBGA / series Field Programmable Gate Array (FPGA) IC 1152-BBGA, FCBGA Product overview: EP4SGXHF35C2NGB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGXHF35C2NGB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGXHF35C2NGB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGXHF35C2NGB
Embedded - FPGAs (Field Programmable Gate Array) EP4SGXHF35C2NGB
IC FPGA 1152FBGA

IC FPGA 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGXHF35C2NGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGXHF35C2NGB
FPGAs (Field Programmable Gate Array) EP4SGXHF35C2NGB
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 1152-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1008582-EP4SGXHF35C2NGB 696-EP4SGXHF35C2NGB EP4SGXHF35C2NGB EP4SGXHF35C2NGB
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-1 - 870502-EP20K200EFC672-1 - Win Source Electronics
Specs
Package Type Other; 672-FBGA (27x27)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details