Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX70HF35I3

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX70HF35I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX70HF35I3-ND
FPGAs (Field Programmable Gate Array) EP4SGX70HF35I3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318242-EP4SGX70HF35I3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318242-EP4SGX70HF35I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318242-EP4SGX70HF35I3
Manufacturer: Intel Win Source Part Number: 1318242-EP4SGX70HF35 I3 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 488 Number of LABs/CLBs: 2904 Number of Logic Elements/Cells: 72600 Total RAM Bits: 7564880 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 973285 Base Product Number: EP4SGX70 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1318242-EP4SGX70HF35I3
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 488
Number of LABs/CLBs: 2904
Number of Logic Elements/Cells: 72600
Total RAM Bits: 7564880
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 973285
Base Product Number: EP4SGX70
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX70HF35I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX70HF35I3
717MHz FPGA Programmable Logic Device 696-EP4SGX70HF35I3
Field Programmable Gate Array, 29040 CLBs, 717MHz, 72600-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SGX70HF35I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX70HF35I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 29040 CLBs, 717MHz, 72600-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SGX70HF35I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX70HF35I3 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX70HF35I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX70HF35I3
FPGAs (Field Programmable Gate Array) EP4SGX70HF35I3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX70HF35I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX70HF35I3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX70HF35I3
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX70HF35I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX70HF35I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX70HF35I3
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX70HF35I3
FPGA - Field Programmable Gate Array EP4SGX70HF35I3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 2904 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 2904 LABs 488 IOs

Buy Now Datasheet
FPGA 72600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX70HF35I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 72600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX70HF35I3
FPGA 72600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX70HF35I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX70HF35I3-ND 1318242-EP4SGX70HF35I3 696-EP4SGX70HF35I3 EP4SGX70HF35I3 EP4SGX70HF35I3 EP4SGX70HF35I3 EP4SGX70HF35I3 EP4SGX70HF35I3
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 72600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 72600 72600 72600
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details