Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 2904 LABs 488 IOs
IC FPGA 488 I/O 1152FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 2904 LABs 488 IOs
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 7564880 72600 1152-BBGA, FCBGA
IC FPGA 488 I/O 1152FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX70HF35C4-ND | 386-EP4SGX70HF35C4 | EP4SGX70HF35C4 | EP4SGX70HF35C4 | EP4SGX70HF35C4 | EP4SGX70HF35C4 | EP4SGX70HF35C4 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 2904 LABs 488 IOs | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 72600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 1152 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 72600 | 72600 | 72600 | ||||
| Logic Family | CMOS; CMOS |