The EP4SGX530NF45C3N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a high logic density and low power consumption. This specific model features up to 530,000 logic elements, 33,294 Kb of RAM, and supports 1,288 18x18-bit multipliers, making it suitable for complex computations and data processing tasks. The device includes up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, which are essential for high-speed communication applications. It also supports various serial protocols, including PCI Express and Ethernet, and features programmable power technology to optimize performance while minimizing power usage. With a maximum of 1,120 user I/O pins and support for multiple I/O standards, the EP4SGX530NF45C3N is versatile for various design requirements. Its architecture allows for high-speed external memory interfaces and includes dedicated circuitry for signal integrity, making it a robust choice for engineers looking to implement advanced FPGA solutions in their projects.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 28033024 531200 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 920 IOs
IC FPGA 920 I/O 1932FBGA
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 28033024 531200 1932-BBGA, FCBGA
IC FPGA 920 I/O 1932FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX530NF45C3N-ND | EP4SGX530NF45C3N | EP4SGX530NF45C3N | EP4SGX530NF45C3N | EP4SGX530NF45C3N | EP4SGX530NF45C3N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 531200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA |
| Package Type | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 1932 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 531200 | 531200 |