Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX530KH40I4N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX530KH40I4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N - 918365-EP4SGX530KH40I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N
918365-EP4SGX530KH40I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N 918365-EP4SGX530KH40I4N
Manufacturer: Intel Win Source Part Number: 918365-EP4SGX530KH40 I4N Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX530 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 973283, -EP4SGX530KH40I4N

Manufacturer: Intel
Win Source Part Number: 918365-EP4SGX530KH40I4N
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP4SGX530
Categories: Integrated Circuits (ICs)
Case / Package: 1517-HBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 973283, -EP4SGX530KH40I4N

Buy Now Datasheet
0.9V FPGA Programmable Logic Device - 696-EP4SGX530KH40I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-EP4SGX530KH40I4N
0.9V FPGA Programmable Logic Device 696-EP4SGX530KH40I4N
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA Product overview: EP4SGX530KH40I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40I4N can be used for catalog matching and distributor lookup.

FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA Product overview: EP4SGX530KH40I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA - 2936-EP4SGX530KH40I4N - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
2936-EP4SGX530KH40I4N
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA 2936-EP4SGX530KH40I4N
FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA

FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40I4N
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530KH40I4N
FPGA - Field Programmable Gate Array EP4SGX530KH40I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA - EP4SGX530KH40I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
EP4SGX530KH40I4N
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA EP4SGX530KH40I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40I4N
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I4N
FPGAs (Field Programmable Gate Array) EP4SGX530KH40I4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX530KH40I4N-ND 918365-EP4SGX530KH40I4N 696-EP4SGX530KH40I4N 2936-EP4SGX530KH40I4N EP4SGX530KH40I4N EP4SGX530KH40I4N EP4SGX530KH40I4N EP4SGX530KH40I4N EP4SGX530KH40I4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I4N 0.9V FPGA Programmable Logic Device FPGA Stratix® IV GX Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-HBGA (42.5x42.5) Other; HBGA Other; BGA Other; FC-HFBGA Other; 1517-BBGA, FCBGA
Pins 1517 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 531200 531200 531200 531200
Internal Frequency 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details