Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 EP4SGX530KH40I3

Description
Manufacturer: Intel Win Source Part Number: 870579-EP4SGX530KH40 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX530 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -EP4SGX530KH40I3, 967964
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870579-EP4SGX530KH40 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX530 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -EP4SGX530KH40I3, 967964
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 - 870579-EP4SGX530KH40I3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3
870579-EP4SGX530KH40I3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 870579-EP4SGX530KH40I3
Manufacturer: Intel Win Source Part Number: 870579-EP4SGX530KH40 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX530 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -EP4SGX530KH40I3, 967964

Manufacturer: Intel
Win Source Part Number: 870579-EP4SGX530KH40I3
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP4SGX530
Categories: Integrated Circuits (ICs)
Case / Package: 1517-HBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: -EP4SGX530KH40I3, 967964

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I3-ND
FPGAs (Field Programmable Gate Array) EP4SGX530KH40I3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX530KH40I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX530KH40I3
717MHz FPGA Programmable Logic Device 696-EP4SGX530KH40I3
Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4SGX530KH40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4SGX530KH40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40I3 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I3
FPGAs (Field Programmable Gate Array) EP4SGX530KH40I3
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I3
FPGAs (Field Programmable Gate Array) EP4SGX530KH40I3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA - EP4SGX530KH40I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
EP4SGX530KH40I3
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA EP4SGX530KH40I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530KH40I3
FPGA - Field Programmable Gate Array EP4SGX530KH40I3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40I3
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40I3
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870579-EP4SGX530KH40I3 EP4SGX530KH40I3-ND 696-EP4SGX530KH40I3 EP4SGX530KH40I3 EP4SGX530KH40I3 EP4SGX530KH40I3 EP4SGX530KH40I3 EP4SGX530KH40I3 EP4SGX530KH40I3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40I3 FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-HBGA (42.5x42.5) Other; 1517-BBGA, FCBGA Other; HBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-HFBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 1517
Logic Cells / Logic Blocks 531200 531200 531200
Unlock Full Specs
to access all available technical data