Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2620-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2620-ND
FPGAs (Field Programmable Gate Array) 544-2620-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N - 144702-EP4SGX530KH40C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N
144702-EP4SGX530KH40C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N 144702-EP4SGX530KH40C3N
Manufacturer: Altera Win Source Part Number: 144702-EP4SGX530KH40 C3N Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1517-HBGA (42.5x42.5) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 144702-EP4SGX530KH40C3N
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1517-HBGA (42.5x42.5)
Supply Voltage - Operating: 0.87 V to 0.93 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX530KH40C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX530KH40C3N
FPGA Programmable Logic Device 696-EP4SGX530KH40C3N
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, LEAD FREE, HBGA-1517 Product overview: EP4SGX530KH40C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, LEAD FREE, HBGA-1517 Product overview: EP4SGX530KH40C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3N
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3N
FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA - EP4SGX530KH40C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
EP4SGX530KH40C3N
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA EP4SGX530KH40C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3N
FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3N
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530KH40C3N
FPGA - Field Programmable Gate Array EP4SGX530KH40C3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3N
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2620-ND 144702-EP4SGX530KH40C3N 696-EP4SGX530KH40C3N EP4SGX530KH40C3N EP4SGX530KH40C3N EP4SGX530KH40C3N EP4SGX530KH40C3N EP4SGX530KH40C3N EP4SGX530KH40C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-HBGA (42.5x42.5) Other; HBGA Other; 1517-BBGA, FCBGA Other; FC-HFBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 531200 531200 531200 531200
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details