The EP4SGX530KH40C3ES is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It features up to 530,000 logic elements and supports a range of memory options, including up to 33,294 Kb of enhanced TriMatrix memory. The device includes up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, making it suitable for high-speed communication applications. It also supports various serial protocols such as PCI Express and Gigabit Ethernet, and offers programmable power technology to optimize performance while minimizing power consumption. The FPGA is equipped with high-speed DSP blocks configurable for various precision multipliers, enhancing its capability for complex computations. With a robust I/O structure, it supports up to 1,120 user I/O pins and a variety of I/O standards, making it versatile for different project requirements.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
IC FPGA 744 I/O 1517HBGA
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
IC FPGA 744 I/O 1517HBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX530KH40C3ES-ND | EP4SGX530KH40C3ES | EP4SGX530KH40C3ES | EP4SGX530KH40C3ES |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | ||
| Pins | 1517 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 531200 | 531200 |