Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3

Description
Win Source Part Number: 1378379-EP4SGX530KH4 0C3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® IV GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-HBGA (42.5x42.5) Base Product Number: EP4SGX530 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Number of I/O: 744 Number of LABs/CLBs: 21248
Request a Quote Datasheet
Description
Win Source Part Number: 1378379-EP4SGX530KH4 0C3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® IV GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-HBGA (42.5x42.5) Base Product Number: EP4SGX530 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Number of I/O: 744 Number of LABs/CLBs: 21248
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378379-EP4SGX530KH40C3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378379-EP4SGX530KH40C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378379-EP4SGX530KH40C3
Win Source Part Number: 1378379-EP4SGX530KH4 0C3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® IV GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-HBGA (42.5x42.5) Base Product Number: EP4SGX530 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Number of I/O: 744 Number of LABs/CLBs: 21248

Win Source Part Number: 1378379-EP4SGX530KH40C3
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® IV GX
Package: Tray
Product Status: Obsolete
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-HBGA (42.5x42.5)
Base Product Number: EP4SGX530
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7A
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Number of I/O: 744
Number of LABs/CLBs: 21248

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX530KH40C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX530KH40C3
FPGA Programmable Logic Device 696-EP4SGX530KH40C3
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4SGX530KH40C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40C3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4SGX530KH40C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3-ND
FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530KH40C3
FPGA - Field Programmable Gate Array EP4SGX530KH40C3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3
FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA - EP4SGX530KH40C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
EP4SGX530KH40C3
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA EP4SGX530KH40C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3
FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530KH40C3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530KH40C3
IC FPGA 744 I/O 1517HBGA

IC FPGA 744 I/O 1517HBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1378379-EP4SGX530KH40C3 696-EP4SGX530KH40C3 EP4SGX530KH40C3-ND EP4SGX530KH40C3 EP4SGX530KH40C3 EP4SGX530KH40C3 EP4SGX530KH40C3 EP4SGX530KH40C3 EP4SGX530KH40C3
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 531200 531200 531200 531200
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 900mV Other Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Package Type Other; HBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-HFBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details