Manufacturer: Altera
Win Source Part Number: 144000-EP4SGX530KH40
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1517-HBGA (42.5x42.5)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, LEAD FREE, HBGA-1517 Product overview: EP4SGX530KH40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX530KH40C2N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1517-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 744 IOs
IC FPGA 744 I/O 1517HBGA
IC FPGA 744 I/O 1517HBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 144000-EP4SGX530KH40C2N | EP4SGX530KH40C2N-ND | 696-EP4SGX530KH40C2N | EP4SGX530KH40C2N | EP4SGX530KH40C2N | EP4SGX530KH40C2N | EP4SGX530KH40C2N | EP4SGX530KH40C2N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530KH40C2N | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 531200 | 531200 | 531200 | 531200 | ||||
| Package Type | Other; 1517-HBGA (42.5x42.5) | Other; 1517-BBGA, FCBGA | Other; HBGA | Other; 1517-BBGA, FCBGA | Other; FC-HFBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 0.87 V ~ 0.93 V | Other; 900mV | Other; 0.87V ~ 0.93V | Other |