Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX530HH35C3

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX530HH35C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX530HH35C3-ND
FPGAs (Field Programmable Gate Array) EP4SGX530HH35C3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530HH35C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530HH35C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530HH35C3
IC FPGA 564 I/O 1152HBGA

IC FPGA 564 I/O 1152HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX530HH35C3
FPGA - Field Programmable Gate Array EP4SGX530HH35C3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 21248 LABs 564 IOs

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA - EP4SGX530HH35C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA
EP4SGX530HH35C3
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA EP4SGX530HH35C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX530HH35C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX530HH35C3
FPGAs (Field Programmable Gate Array) EP4SGX530HH35C3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX530HH35C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX530HH35C3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX530HH35C3
IC FPGA 564 I/O 1152HBGA

IC FPGA 564 I/O 1152HBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX530HH35C3-ND EP4SGX530HH35C3 EP4SGX530HH35C3 EP4SGX530HH35C3 EP4SGX530HH35C3 EP4SGX530HH35C3
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FC-HFBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details