Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 EP4SGX360NF45I3

Description
Manufacturer: Intel Win Source Part Number: 918361-EP4SGX360NF45 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA Package: Tray Package: 1932-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 920 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1932-FBGA, FC (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -EP4SGX360NF45I3, 967960
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918361-EP4SGX360NF45 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA Package: Tray Package: 1932-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 920 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1932-FBGA, FC (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -EP4SGX360NF45I3, 967960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 - 918361-EP4SGX360NF45I3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3
918361-EP4SGX360NF45I3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 918361-EP4SGX360NF45I3
Manufacturer: Intel Win Source Part Number: 918361-EP4SGX360NF45 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA Package: Tray Package: 1932-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 920 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1932-FBGA, FC (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: -EP4SGX360NF45I3, 967960

Manufacturer: Intel
Win Source Part Number: 918361-EP4SGX360NF45I3
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA
Package: Tray
Package: 1932-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 920
Part Status: Obsolete
Family Name: EP4SGX360
Categories: Integrated Circuits (ICs)
Case / Package: 1932-FBGA, FC (45x45)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: -EP4SGX360NF45I3, 967960

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX360NF45I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360NF45I3
717MHz FPGA Programmable Logic Device 696-EP4SGX360NF45I3
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: EP4SGX360NF45I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360NF45I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: EP4SGX360NF45I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360NF45I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360NF45I3-ND
FPGAs (Field Programmable Gate Array) EP4SGX360NF45I3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360NF45I3
FPGA - Field Programmable Gate Array EP4SGX360NF45I3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 920 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 920 IOs

Buy Now Datasheet
FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA - EP4SGX360NF45I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA
EP4SGX360NF45I3
FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA EP4SGX360NF45I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360NF45I3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360NF45I3
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360NF45I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360NF45I3
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360NF45I3
FPGAs (Field Programmable Gate Array) EP4SGX360NF45I3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918361-EP4SGX360NF45I3 696-EP4SGX360NF45I3 EP4SGX360NF45I3-ND EP4SGX360NF45I3 EP4SGX360NF45I3 EP4SGX360NF45I3 EP4SGX360NF45I3 EP4SGX360NF45I3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45I3 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-FBGA, FC (45x45) Other; FBGA Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 353600 353600 353600
Internal Frequency 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details