Intel Corporation 0.9V FPGA Programmable Logic Device EP4SGX360NF45C3N

Description
FPGA Stratix® IV GX Family 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA Product overview: EP4SGX360NF45C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360NF45C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® IV GX Family 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA Product overview: EP4SGX360NF45C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360NF45C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V FPGA Programmable Logic Device - 696-EP4SGX360NF45C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-EP4SGX360NF45C3N
0.9V FPGA Programmable Logic Device 696-EP4SGX360NF45C3N
FPGA Stratix® IV GX Family 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA Product overview: EP4SGX360NF45C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360NF45C3N can be used for catalog matching and distributor lookup.

FPGA Stratix® IV GX Family 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA Product overview: EP4SGX360NF45C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360NF45C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N - 144204-EP4SGX360NF45C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N
144204-EP4SGX360NF45C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N 144204-EP4SGX360NF45C3N
Manufacturer: Altera Win Source Part Number: 144204-EP4SGX360NF45 C3N Mounting: SMD (SMT) Number of I/O: 920 Number of LABs/CLBs: 14144 Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1932-FBGA (45x45) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 144204-EP4SGX360NF45C3N
Mounting: SMD (SMT)
Number of I/O: 920
Number of LABs/CLBs: 14144
Number of Logic Elements/Cells: 353600
Total RAM Bits: 23105536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1932-FBGA (45x45)
Supply Voltage - Operating: 0.87 V to 0.93 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360NF45C3N-ND
FPGAs (Field Programmable Gate Array) EP4SGX360NF45C3N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360NF45C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360NF45C3N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site
FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA - EP4SGX360NF45C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA
EP4SGX360NF45C3N
FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA EP4SGX360NF45C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360NF45C3N
FPGAs (Field Programmable Gate Array) EP4SGX360NF45C3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 23105536 353600 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360NF45C3N
FPGA - Field Programmable Gate Array EP4SGX360NF45C3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 920 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 920 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360NF45C3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360NF45C3N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX360NF45C3N 144204-EP4SGX360NF45C3N EP4SGX360NF45C3N-ND EP4SGX360NF45C3N EP4SGX360NF45C3N EP4SGX360NF45C3N EP4SGX360NF45C3N EP4SGX360NF45C3N
Product Name 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360NF45C3N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 353600 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Pins 1932 1932
Logic Cells / Logic Blocks 353600 353600 353600
Package Type Other; 1932-FBGA (45x45) Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details