Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX360KF43I3N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 23105536 353600 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 23105536 353600 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360KF43I3N-ND
FPGAs (Field Programmable Gate Array) EP4SGX360KF43I3N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 23105536 353600 1760-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 23105536 353600 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N - 203844-EP4SGX360KF43I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N
203844-EP4SGX360KF43I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N 203844-EP4SGX360KF43I3N
Manufacturer: Altera Win Source Part Number: 203844-EP4SGX360KF43 I3N Mounting: SMD (SMT) Number of I/O: 880 Number of LABs/CLBs: 14144 Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203844-EP4SGX360KF43I3N
Mounting: SMD (SMT)
Number of I/O: 880
Number of LABs/CLBs: 14144
Number of Logic Elements/Cells: 353600
Total RAM Bits: 23105536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1760-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX360KF43I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360KF43I3N
717MHz FPGA Programmable Logic Device 696-EP4SGX360KF43I3N
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1760, LEAD FREE, FBGA-1760 Product overview: EP4SGX360KF43I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF43I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1760, LEAD FREE, FBGA-1760 Product overview: EP4SGX360KF43I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF43I3N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 353600 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA - EP4SGX360KF43I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA
EP4SGX360KF43I3N
FPGA 353600 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA EP4SGX360KF43I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360KF43I3N
FPGA - Field Programmable Gate Array EP4SGX360KF43I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 880 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 880 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF43I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF43I3N
IC FPGA 880 I/O 1760FCBGA

IC FPGA 880 I/O 1760FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360KF43I3N
FPGAs (Field Programmable Gate Array) EP4SGX360KF43I3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 23105536 353600 1760-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 880 23105536 353600 1760-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF43I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF43I3N
IC FPGA 880 I/O 1760FCBGA

IC FPGA 880 I/O 1760FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX360KF43I3N-ND 203844-EP4SGX360KF43I3N 696-EP4SGX360KF43I3N EP4SGX360KF43I3N EP4SGX360KF43I3N EP4SGX360KF43I3N EP4SGX360KF43I3N EP4SGX360KF43I3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF43I3N 717MHz FPGA Programmable Logic Device FPGA 353600 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-FCBGA (42.5x42.5) Other; FCBGA Other; FC-FBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 353600 353600 353600 353600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details