Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 EP4SGX360KF40I3

Description
Manufacturer: Intel Win Source Part Number: 918359-EP4SGX360KF40 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918359-EP4SGX360KF40 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 - 918359-EP4SGX360KF40I3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3
918359-EP4SGX360KF40I3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 918359-EP4SGX360KF40I3
Manufacturer: Intel Win Source Part Number: 918359-EP4SGX360KF40 I3 Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918359-EP4SGX360KF40I3
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP4SGX360
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX360KF40I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360KF40I3
717MHz FPGA Programmable Logic Device 696-EP4SGX360KF40I3
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX360KF40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX360KF40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40I3 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360KF40I3-ND
FPGAs (Field Programmable Gate Array) EP4SGX360KF40I3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360KF40I3
FPGAs (Field Programmable Gate Array) EP4SGX360KF40I3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF40I3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40I3
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA - EP4SGX360KF40I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
EP4SGX360KF40I3
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA EP4SGX360KF40I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF40I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40I3
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360KF40I3
FPGA - Field Programmable Gate Array EP4SGX360KF40I3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 744 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918359-EP4SGX360KF40I3 696-EP4SGX360KF40I3 EP4SGX360KF40I3-ND EP4SGX360KF40I3 EP4SGX360KF40I3 EP4SGX360KF40I3 EP4SGX360KF40I3 EP4SGX360KF40I3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40I3 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-FBGA (40x40) Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 353600 353600 353600
Internal Frequency 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details