Intel Corporation 717MHz FPGA Programmable Logic Device EP4SGX360KF40C4N

Description
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4SGX360KF40C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4SGX360KF40C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP4SGX360KF40C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360KF40C4N
717MHz FPGA Programmable Logic Device 696-EP4SGX360KF40C4N
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4SGX360KF40C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4SGX360KF40C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40C4N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N - 812923-EP4SGX360KF40C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N
812923-EP4SGX360KF40C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N 812923-EP4SGX360KF40C4N
Manufacturer: Intel Win Source Part Number: 812923-EP4SGX360KF40 C4N Packaging: Tray Mounting Style: SMD Number of I/O: 744 Number of LABs/CLBs: 14144 Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP4SGX360

Manufacturer: Intel
Win Source Part Number: 812923-EP4SGX360KF40C4N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 744
Number of LABs/CLBs: 14144
Number of Logic Elements/Cells: 353600
Total RAM Bits: 23105536
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.93V
Part Number Series: EP4SGX360

Buy Now
FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4N
FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360KF40C4N
FPGA - Field Programmable Gate Array EP4SGX360KF40C4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 744 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4N
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4N
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA - EP4SGX360KF40C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
EP4SGX360KF40C4N
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA EP4SGX360KF40C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX360KF40C4N 812923-EP4SGX360KF40C4N EP4SGX360KF40C4N-ND EP4SGX360KF40C4N EP4SGX360KF40C4N EP4SGX360KF40C4N EP4SGX360KF40C4N EP4SGX360KF40C4N
Product Name 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
Logic Cells / Logic Blocks 353600 353600 353600 353600
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 600 MHz
User I/Os 744 pins 744 pins 744 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details