Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4

Description
Win Source Part Number: 1378378-EP4SGX360KF4 0C4 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® IV GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: EP4SGX360 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Number of I/O: 744 Number of LABs/CLBs: 14144
Request a Quote Datasheet
Description
Win Source Part Number: 1378378-EP4SGX360KF4 0C4 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® IV GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: EP4SGX360 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Number of I/O: 744 Number of LABs/CLBs: 14144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378378-EP4SGX360KF40C4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378378-EP4SGX360KF40C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378378-EP4SGX360KF40C4
Win Source Part Number: 1378378-EP4SGX360KF4 0C4 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® IV GX Package: Tray Product Status: Obsolete Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Base Product Number: EP4SGX360 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Number of I/O: 744 Number of LABs/CLBs: 14144

Win Source Part Number: 1378378-EP4SGX360KF40C4
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® IV GX
Package: Tray
Product Status: Obsolete
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Base Product Number: EP4SGX360
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7A
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 353600
Total RAM Bits: 23105536
Number of I/O: 744
Number of LABs/CLBs: 14144

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX360KF40C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360KF40C4
717MHz FPGA Programmable Logic Device 696-EP4SGX360KF40C4
Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX360KF40C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 141440 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX360KF40C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360KF40C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4-ND
FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360KF40C4
FPGA - Field Programmable Gate Array EP4SGX360KF40C4
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX360KF40C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360KF40C4
FPGAs (Field Programmable Gate Array) EP4SGX360KF40C4
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 23105536 353600 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA - EP4SGX360KF40C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
EP4SGX360KF40C4
FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA EP4SGX360KF40C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1378378-EP4SGX360KF40C4 696-EP4SGX360KF40C4 EP4SGX360KF40C4-ND EP4SGX360KF40C4 EP4SGX360KF40C4 EP4SGX360KF40C4 EP4SGX360KF40C4 EP4SGX360KF40C4
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 353600 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
Logic Cells / Logic Blocks 353600 353600 353600 353600
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 900mV Other Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details