Stratix® IV GX Field Programmable Gate Array (FPGA) IC 289 23105536 353600 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 289 IOs
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 289 23105536 353600 780-BBGA, FCBGA
IC FPGA 289 I/O 780HBGA
IC FPGA 289 I/O 780HBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX360FH29C3-ND | EP4SGX360FH29C3 | EP4SGX360FH29C3 | EP4SGX360FH29C3 | EP4SGX360FH29C3 | EP4SGX360FH29C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 353600 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-HFBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 353600 | 353600 |