Intel Corporation 717MHz FPGA Programmable Logic Device EP4SGX360FF35I4N

Description
Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX360FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FF35I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX360FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FF35I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP4SGX360FF35I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360FF35I4N
717MHz FPGA Programmable Logic Device 696-EP4SGX360FF35I4N
Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX360FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FF35I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX360FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FF35I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1018788-EP4SGX360FF35I4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1018788-EP4SGX360FF35I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1018788-EP4SGX360FF35I4N
Win Source Part Number: 1018788-EP4SGX360FF3 5I4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 564 Number of LABs/CLBs: 14144 Number of Logic Elements/Cells: 353600 Total RAM Bits: 23105536 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 974490 Base Product Number: EP4SGX360 Product Status: Obsolete

Win Source Part Number: 1018788-EP4SGX360FF35I4N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® IV GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 564
Number of LABs/CLBs: 14144
Number of Logic Elements/Cells: 353600
Total RAM Bits: 23105536
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974490
Base Product Number: EP4SGX360
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360FF35I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360FF35I4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX360FF35I4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360FF35I4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360FF35I4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360FF35I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360FF35I4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX360FF35I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360FF35I4N
FPGAs (Field Programmable Gate Array) EP4SGX360FF35I4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX360FF35I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX360FF35I4N
FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX360FF35I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360FF35I4N
FPGA - Field Programmable Gate Array EP4SGX360FF35I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 564 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX360FF35I4N 1018788-EP4SGX360FF35I4N EP4SGX360FF35I4N-ND EP4SGX360FF35I4N EP4SGX360FF35I4N EP4SGX360FF35I4N EP4SGX360FF35I4N EP4SGX360FF35I4N
Product Name 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 353600 353600 353600 353600
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 600 MHz
User I/Os 564 pins 564 pins 564 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details