Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX360FF35C4N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP4SGX360FF35C4N is a Field Programmable Gate Array (FPGA) from the Stratix IV GX series, manufactured by Intel. It features a logic density of up to 564,000 logic elements and supports a maximum of 564 user I/O pins. The device operates within a temperature range of 0°C to 85°C and is packaged in a 1152-BBGA format, suitable for surface mount applications. It includes advanced capabilities such as high-speed transceivers, with up to 48 full-duplex channels supporting data rates up to 8.5 Gbps. The FPGA is designed for high-performance applications, offering programmable power technology to optimize power consumption while maximizing performance. The part is currently listed as obsolete, which may affect availability and support for future projects.

Datasheet Summary
Powered by GS/AI

The EP4SGX360FF35C4N is a Field Programmable Gate Array (FPGA) from the Stratix IV GX series, manufactured by Intel. It features a logic density of up to 564,000 logic elements and supports a maximum of 564 user I/O pins. The device operates within a temperature range of 0°C to 85°C and is packaged in a 1152-BBGA format, suitable for surface mount applications. It includes advanced capabilities such as high-speed transceivers, with up to 48 full-duplex channels supporting data rates up to 8.5 Gbps. The FPGA is designed for high-performance applications, offering programmable power technology to optimize power consumption while maximizing performance. The part is currently listed as obsolete, which may affect availability and support for future projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX360FF35C4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX360FF35C4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX360FF35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX360FF35C4N
717MHz FPGA Programmable Logic Device 696-EP4SGX360FF35C4N
Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX360FF35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FF35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX360FF35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX360FF35C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N - 918357-EP4SGX360FF35C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N
918357-EP4SGX360FF35C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N 918357-EP4SGX360FF35C4N
Manufacturer: Intel Win Source Part Number: 918357-EP4SGX360FF35 C4N Series: Stratix® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 564 Part Status: Obsolete Family Name: EP4SGX360 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918357-EP4SGX360FF35C4N
Series: Stratix® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 564
Part Status: Obsolete
Family Name: EP4SGX360
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX360FF35C4N
FPGA - Field Programmable Gate Array EP4SGX360FF35C4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 14144 LABs 564 IOs

Buy Now Datasheet
FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX360FF35C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX360FF35C4N
FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX360FF35C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360FF35C4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360FF35C4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX360FF35C4N
FPGAs (Field Programmable Gate Array) EP4SGX360FF35C4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 23105536 353600 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX360FF35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX360FF35C4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX360FF35C4N-ND 696-EP4SGX360FF35C4N 918357-EP4SGX360FF35C4N EP4SGX360FF35C4N EP4SGX360FF35C4N EP4SGX360FF35C4N EP4SGX360FF35C4N EP4SGX360FF35C4N
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX360FF35C4N FPGA - Field Programmable Gate Array FPGA 353600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-FBGA (35x35) Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 353600 353600 353600
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details