Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX290NF45I3N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX290NF45I3N-ND
FPGAs (Field Programmable Gate Array) EP4SGX290NF45I3N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX290NF45I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX290NF45I3N
717MHz FPGA Programmable Logic Device 696-EP4SGX290NF45I3N
Field Programmable Gate Array, 116480 CLBs, 717MHz, 291200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4SGX290NF45I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX290NF45I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 116480 CLBs, 717MHz, 291200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4SGX290NF45I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX290NF45I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N - 918355-EP4SGX290NF45I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N
918355-EP4SGX290NF45I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N 918355-EP4SGX290NF45I3N
Manufacturer: Intel Win Source Part Number: 918355-EP4SGX290NF45 I3N Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA Package: Tray Package: 1932-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 920 Part Status: Obsolete Family Name: EP4SGX290 Categories: Integrated Circuits (ICs) Case / Package: 1932-FBGA, FC (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 973268, -EP4SGX290NF45I3N

Manufacturer: Intel
Win Source Part Number: 918355-EP4SGX290NF45I3N
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA
Package: Tray
Package: 1932-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 920
Part Status: Obsolete
Family Name: EP4SGX290
Categories: Integrated Circuits (ICs)
Case / Package: 1932-FBGA, FC (45x45)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 973268, -EP4SGX290NF45I3N

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX290NF45I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX290NF45I3N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site
FPGA 291200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA - EP4SGX290NF45I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 291200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA
EP4SGX290NF45I3N
FPGA 291200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA EP4SGX290NF45I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX290NF45I3N
FPGA - Field Programmable Gate Array EP4SGX290NF45I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 920 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 920 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX290NF45I3N
FPGAs (Field Programmable Gate Array) EP4SGX290NF45I3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 920 17661952 291200 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX290NF45I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX290NF45I3N
IC FPGA 920 I/O 1932FBGA

IC FPGA 920 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX290NF45I3N-ND 696-EP4SGX290NF45I3N 918355-EP4SGX290NF45I3N EP4SGX290NF45I3N EP4SGX290NF45I3N EP4SGX290NF45I3N EP4SGX290NF45I3N EP4SGX290NF45I3N
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290NF45I3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 291200 Cells 40nm Technology 0.9V 1932-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; FBGA Other; 1932-FBGA, FC (45x45) Other; FC-FBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 291200 291200 291200
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details