Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N EP4SGX290KF40I4N

Description
Manufacturer: Altera Win Source Part Number: 773994-EP4SGX290KF40 I4N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 11648 Number of Logic Elements/Cells: 291200 Total RAM Bits: 17661952 Family Name: EP4SGX290 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VSX35-10FF1517C; XC4VSX35-11FF1517I; XC4VSX35-12FF1517I; XC4VSX35-12FFG1517I; Introduction Date: May 01, 2008 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773994-EP4SGX290KF40 I4N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 11648 Number of Logic Elements/Cells: 291200 Total RAM Bits: 17661952 Family Name: EP4SGX290 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VSX35-10FF1517C; XC4VSX35-11FF1517I; XC4VSX35-12FF1517I; XC4VSX35-12FFG1517I; Introduction Date: May 01, 2008 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N - 773994-EP4SGX290KF40I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N
773994-EP4SGX290KF40I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N 773994-EP4SGX290KF40I4N
Manufacturer: Altera Win Source Part Number: 773994-EP4SGX290KF40 I4N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 11648 Number of Logic Elements/Cells: 291200 Total RAM Bits: 17661952 Family Name: EP4SGX290 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VSX35-10FF1517C; XC4VSX35-11FF1517I; XC4VSX35-12FF1517I; XC4VSX35-12FFG1517I; Introduction Date: May 01, 2008 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773994-EP4SGX290KF40I4N
Series: Stratix IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 744
Number of LABs/CLBs: 11648
Number of Logic Elements/Cells: 291200
Total RAM Bits: 17661952
Family Name: EP4SGX290
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FBGA (40x40)
Alternative Parts (Cross-Reference): XC4VSX35-10FF1517C; XC4VSX35-11FF1517I; XC4VSX35-12FF1517I; XC4VSX35-12FFG1517I;
Introduction Date: May 01, 2008
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX290KF40I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX290KF40I4N
717MHz FPGA Programmable Logic Device 696-EP4SGX290KF40I4N
Field Programmable Gate Array, 116480 CLBs, 717MHz, 291200-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4SGX290KF40I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX290KF40I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 116480 CLBs, 717MHz, 291200-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4SGX290KF40I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX290KF40I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX290KF40I4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX290KF40I4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX290KF40I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX290KF40I4N
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX290KF40I4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX290KF40I4N
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX290KF40I4N
FPGAs (Field Programmable Gate Array) EP4SGX290KF40I4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX290KF40I4N
FPGA - Field Programmable Gate Array EP4SGX290KF40I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 744 IOs

Buy Now Datasheet
FPGA 291200 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA - EP4SGX290KF40I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 291200 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
EP4SGX290KF40I4N
FPGA 291200 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA EP4SGX290KF40I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773994-EP4SGX290KF40I4N 696-EP4SGX290KF40I4N EP4SGX290KF40I4N-ND EP4SGX290KF40I4N EP4SGX290KF40I4N EP4SGX290KF40I4N EP4SGX290KF40I4N EP4SGX290KF40I4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40I4N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 291200 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
Logic Cells / Logic Blocks 291200 291200 291200 291200
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data