Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX290KF40C3NAB

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-EP4SGX290KF40C3NAB-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-EP4SGX290KF40C3NAB-ND
FPGAs (Field Programmable Gate Array) 544-EP4SGX290KF40C3NAB-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1057296-EP4SGX290KF40C3NAB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1057296-EP4SGX290KF40C3NAB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1057296-EP4SGX290KF40C3NAB
Win Source Part Number: 1057296-EP4SGX290KF4 0C3NAB Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 116480 Number of Logic Elements/Cells: 291200 Total RAM Bits: 17661952 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4SGX290KF40C3N AB Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1057296-EP4SGX290KF40C3NAB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® IV GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 116480
Number of Logic Elements/Cells: 291200
Total RAM Bits: 17661952
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-EP4SGX290KF40C3NAB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX290KF40C3NAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX290KF40C3NAB
FPGA Programmable Logic Device 696-EP4SGX290KF40C3NAB
IC FPGA 744 I/O 1517FBGA Product overview: EP4SGX290KF40C3NAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX290KF40C3N AB can be used for catalog matching and distributor lookup.

IC FPGA 744 I/O 1517FBGA Product overview: EP4SGX290KF40C3NAB from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX290KF40C3NAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX290KF40C3NAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX290KF40C3NAB
FPGAs (Field Programmable Gate Array) EP4SGX290KF40C3NAB
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40C3NAB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX290KF40C3NAB
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX290KF40C3NAB
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX290KF40C3NAB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX290KF40C3NAB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX290KF40C3NAB
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-EP4SGX290KF40C3NAB-ND 1057296-EP4SGX290KF40C3NAB 696-EP4SGX290KF40C3NAB EP4SGX290KF40C3NAB EP4SGX290KF40C3NAB EP4SGX290KF40C3NAB
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; Tray Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 291200 291200 291200 291200
Unlock Full Specs
to access all available technical data