The EP4SGX290KF40C2 is part of the Altera Stratix IV FPGA family, designed for high-performance applications requiring significant logic density and power efficiency. This device utilizes TSMC's 40-nm process technology, offering up to 744 I/O pins and a logic capacity of 290,000 logic elements. It supports a range of memory options, including enhanced TriMatrix memory, with up to 33,294 Kb available. The FPGA features up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, making it suitable for high-speed communication applications. It includes dedicated circuitry for various serial protocols such as PCI Express, Ethernet, and Fibre Channel, enhancing its versatility in different system designs. The device also supports high-speed external memory interfaces and provides programmable power technology to optimize performance while minimizing power consumption. Engineers considering the EP4SGX290KF40C2 will find it suitable for applications that demand high bandwidth and low power, along with extensive I/O capabilities and advanced processing features.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA
IC FPGA 744 I/O 1517FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 744 IOs
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17661952 291200 1517-BBGA, FCBGA
IC FPGA 744 I/O 1517FBGA
| DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX290KF40C2-ND | EP4SGX290KF40C2 | EP4SGX290KF40C2 | EP4SGX290KF40C2 | EP4SGX290KF40C2 | EP4SGX290KF40C2 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 291200 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; FC-FBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 291200 | 291200 |