The EP4SGX290FH29C3N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a high logic density and low power consumption. This specific model features up to 780,000 logic elements, 33,294 Kb of RAM, and supports 1,288 18x18-bit multipliers, making it suitable for complex computations and data processing tasks. The device includes up to 48 full-duplex CDR-based transceivers, capable of data rates up to 11.3 Gbps, which is beneficial for high-speed communication applications. It also supports various serial protocols, including PCI Express, Ethernet, and Fibre Channel, providing flexibility for different project requirements. The FPGA is equipped with advanced digital signal processing capabilities, configurable memory options, and a wide range of I/O standards, making it a versatile choice for engineers looking to implement high-bandwidth and power-efficient solutions in their designs.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 289 17661952 291200 780-BBGA, FCBGA
IC FPGA 289 I/O 780HBGA
IC FPGA 289 I/O 780HBGA
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 289 17661952 291200 780-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 289 IOs
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX290FH29C3N-ND | EP4SGX290FH29C3N | EP4SGX290FH29C3N | EP4SGX290FH29C3N | EP4SGX290FH29C3N | EP4SGX290FH29C3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 291200 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-HFBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 291200 | 291200 |