The EP4SGX290FF35C4N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a high logic density and low power consumption. This FPGA variant supports up to 813,050 logic elements and features 33,294 Kb of RAM, along with 1,288 18x18-bit multipliers, making it suitable for complex computations and data processing tasks. The device includes up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, which are essential for high-speed communication applications. It also supports various serial protocols, including PCI Express and Ethernet, and provides a comprehensive PCIe protocol solution with embedded hard IP blocks. The FPGA is equipped with advanced digital signal processing capabilities, allowing for configurable multipliers and extensive clocking options. With a modular I/O architecture, the EP4SGX290FF35C4N supports a wide range of I/O standards and high-speed external memory interfaces, making it versatile for different project requirements. Its programmable power technology enhances performance while minimizing power usage, making it an efficient choice for demanding applications.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17661952 291200 1152-BBGA, FCBGA
IC FPGA 564 I/O 1152FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 11648 LABs 564 IOs
IC FPGA 564 I/O 1152FBGA
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17661952 291200 1152-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX290FF35C4N-ND | EP4SGX290FF35C4N | EP4SGX290FF35C4N | EP4SGX290FF35C4N | EP4SGX290FF35C4N | EP4SGX290FF35C4N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 291200 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; FC-FBGA | Other; 1152-BBGA, FCBGA | |||
| Pins | 1152 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other | Other; 0.87V ~ 0.93V |