Intel Corporation 717MHz FPGA Programmable Logic Device EP4SGX230KF40I3

Description
Field Programmable Gate Array, 91200 CLBs, 717MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX230KF40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230KF40I3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 91200 CLBs, 717MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX230KF40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230KF40I3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP4SGX230KF40I3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX230KF40I3
717MHz FPGA Programmable Logic Device 696-EP4SGX230KF40I3
Field Programmable Gate Array, 91200 CLBs, 717MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX230KF40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230KF40I3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 91200 CLBs, 717MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4SGX230KF40I3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230KF40I3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX230KF40I3-ND
FPGAs (Field Programmable Gate Array) EP4SGX230KF40I3-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17544192 228000 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3 - 813946-EP4SGX230KF40I3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3
813946-EP4SGX230KF40I3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3 813946-EP4SGX230KF40I3
Manufacturer: Intel Win Source Part Number: 813946-EP4SGX230KF40 I3 Packaging: Tray Mounting Style: SMD Number of I/O: 744 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: EP4SGX230

Manufacturer: Intel
Win Source Part Number: 813946-EP4SGX230KF40I3
Packaging: Tray
Mounting Style: SMD
Number of I/O: 744
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.93V
Part Number Series: EP4SGX230

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX230KF40I3
FPGA - Field Programmable Gate Array EP4SGX230KF40I3
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 744 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230KF40I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230KF40I3
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site
FPGA - Stratix IV GX 9120 LABs 744 IOs - EP4SGX230KF40I3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA - Stratix IV GX 9120 LABs 744 IOs
EP4SGX230KF40I3
FPGA - Stratix IV GX 9120 LABs 744 IOs EP4SGX230KF40I3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX230KF40I3
FPGAs (Field Programmable Gate Array) EP4SGX230KF40I3
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17544192 228000 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230KF40I3
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230KF40I3
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX230KF40I3 EP4SGX230KF40I3-ND 813946-EP4SGX230KF40I3 EP4SGX230KF40I3 EP4SGX230KF40I3 EP4SGX230KF40I3 EP4SGX230KF40I3 EP4SGX230KF40I3
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230KF40I3 FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Stratix IV GX 9120 LABs 744 IOs FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 228000 228000 228000 228000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; FPGA Other; 1517-BBGA, FCBGA
Internal Frequency 600 MHz
User I/Os 744 pins 744 pins 744 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF33C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details