Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX230HF35C2

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX230HF35C2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX230HF35C2-ND
FPGAs (Field Programmable Gate Array) EP4SGX230HF35C2-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX230HF35C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX230HF35C2
FPGA Programmable Logic Device 696-EP4SGX230HF35C2
Field Programmable Gate Array, 91200 CLBs, 228000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SGX230HF35C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230HF35C2 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 91200 CLBs, 228000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SGX230HF35C2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230HF35C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031059-EP4SGX230HF35C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031059-EP4SGX230HF35C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031059-EP4SGX230HF35C2
Win Source Part Number: 1031059-EP4SGX230HF3 5C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 564 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP4SGX180FF35C2XN; EP4SGX180FF35C3; EP4SGX290FF35I3N; ECCN: 3A001A7A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: -EP4SGX230HF35C2,967 896 Base Product Number: EP4SGX230 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1031059-EP4SGX230HF35C2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® IV GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 564
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP4SGX180FF35C2XN; EP4SGX180FF35C3; EP4SGX290FF35I3N;
ECCN: 3A001A7A
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -EP4SGX230HF35C2,967896
Base Product Number: EP4SGX230
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230HF35C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230HF35C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230HF35C2
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX230HF35C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX230HF35C2
FPGAs (Field Programmable Gate Array) EP4SGX230HF35C2
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX230HF35C2
FPGA - Field Programmable Gate Array EP4SGX230HF35C2
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230HF35C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230HF35C2
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230HF35C2
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX230HF35C2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX230HF35C2
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX230HF35C2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX230HF35C2-ND 696-EP4SGX230HF35C2 1031059-EP4SGX230HF35C2 EP4SGX230HF35C2 EP4SGX230HF35C2 EP4SGX230HF35C2 EP4SGX230HF35C2 EP4SGX230HF35C2
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 228000 228000 228000 228000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details