Intel Corporation FPGA Programmable Logic Device EP4SGX230FF35C3N

Description
Field Programmable Gate Array, 228000-Cell, CMOS, PBGA1152, Product overview: EP4SGX230FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230FF35C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 228000-Cell, CMOS, PBGA1152, Product overview: EP4SGX230FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230FF35C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4SGX230FF35C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX230FF35C3N
FPGA Programmable Logic Device 696-EP4SGX230FF35C3N
Field Programmable Gate Array, 228000-Cell, CMOS, PBGA1152, Product overview: EP4SGX230FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230FF35C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 228000-Cell, CMOS, PBGA1152, Product overview: EP4SGX230FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230FF35C3N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N - 015514-EP4SGX230FF35C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N
015514-EP4SGX230FF35C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N 015514-EP4SGX230FF35C3N
Manufacturer: Altera Win Source Part Number: 015514-EP4SGX230FF35 C3N Mounting: SMD (SMT) Number of I/O: 564 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Family Name: EP4SGX230 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): M2GL150TS-1FC1152M; M2S150-1FCG1152I; M2S150S-1FCG1152I; M2GL100TS-FCG1152I; Introduction Date: May 01, 2008 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015514-EP4SGX230FF35C3N
Mounting: SMD (SMT)
Number of I/O: 564
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Family Name: EP4SGX230
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 0.87 V to 0.93 V
Alternative Parts (Cross-Reference): M2GL150TS-1FC1152M; M2S150-1FCG1152I; M2S150S-1FCG1152I; M2GL100TS-FCG1152I;
Introduction Date: May 01, 2008
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2626-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2626-ND
FPGAs (Field Programmable Gate Array) 544-2626-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230FF35C3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230FF35C3N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX230FF35C3N
FPGA - Field Programmable Gate Array EP4SGX230FF35C3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 564 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4SGX230FF35C3N
FPGAs (Field Programmable Gate Array) EP4SGX230FF35C3N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230FF35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230FF35C3N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX230FF35C3N
FPGAs (Field Programmable Gate Array) EP4SGX230FF35C3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 17544192 228000 1152-BBGA, FCBGA

Buy Now
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX230FF35C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX230FF35C3N
FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX230FF35C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX230FF35C3N 015514-EP4SGX230FF35C3N 544-2626-ND EP4SGX230FF35C3N EP4SGX230FF35C3N EP4SGX230FF35C3N EP4SGX230FF35C3N EP4SGX230FF35C3N EP4SGX230FF35C3N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230FF35C3N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
Logic Cells / Logic Blocks 228000 228000 228000 228000
Package Type Other; FBGA Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 600 MHz
User I/Os 564 pins 564 pins 564 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details