The EP4SGX230DF29I4N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a high logic density and low power consumption. This FPGA variant supports up to 230,000 logic elements and includes 7,370 Kb of enhanced TriMatrix memory. It features up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, making it suitable for high-speed communication applications. The device also supports a wide range of I/O standards and has a programmable power technology to optimize performance while minimizing power usage. With its extensive capabilities, the EP4SGX230DF29I4N is well-suited for complex digital designs requiring high bandwidth and efficiency.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA
IC FPGA 372 I/O 780FBGA
IC FPGA 372 I/O 780FBGA
| DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SGX230DF29I4N-ND | EP4SGX230DF29I4N | EP4SGX230DF29I4N | EP4SGX230DF29I4N | EP4SGX230DF29I4N | EP4SGX230DF29I4N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 228000 Cells 40nm Technology 0.9V 780-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; FC-FBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 228000 | 228000 |