Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX230DF29I3N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX230DF29I3N-ND
FPGAs (Field Programmable Gate Array) EP4SGX230DF29I3N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N - 015513-EP4SGX230DF29I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N
015513-EP4SGX230DF29I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N 015513-EP4SGX230DF29I3N
Manufacturer: Altera Win Source Part Number: 015513-EP4SGX230DF29 I3N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 0.87 V to 0.93 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015513-EP4SGX230DF29I3N
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 0.87 V to 0.93 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX230DF29I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX230DF29I3N
FPGA Programmable Logic Device 696-EP4SGX230DF29I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs Product overview: EP4SGX230DF29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230DF29I3N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs Product overview: EP4SGX230DF29I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX230DF29I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230DF29I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230DF29I3N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
FPGA 228000 Cells 40nm Technology 0.9V 780-Pin FC-FBGA - EP4SGX230DF29I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.9V 780-Pin FC-FBGA
EP4SGX230DF29I3N
FPGA 228000 Cells 40nm Technology 0.9V 780-Pin FC-FBGA EP4SGX230DF29I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs - 386-EP4SGX230DF29I3N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs
386-EP4SGX230DF29I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs 386-EP4SGX230DF29I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX230DF29I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX230DF29I3N
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX230DF29I3N
FPGA - Field Programmable Gate Array EP4SGX230DF29I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX230DF29I3N
FPGAs (Field Programmable Gate Array) EP4SGX230DF29I3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 17544192 228000 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX230DF29I3N-ND 015513-EP4SGX230DF29I3N 696-EP4SGX230DF29I3N EP4SGX230DF29I3N EP4SGX230DF29I3N 386-EP4SGX230DF29I3N EP4SGX230DF29I3N EP4SGX230DF29I3N EP4SGX230DF29I3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX230DF29I3N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.9V 780-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 9120 LABs 372 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; FBGA Other; FC-FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 228000 228000 228000 228000 228000
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.9V Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data