Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX180KF40I4

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 13954048 175750 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 13954048 175750 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX180KF40I4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX180KF40I4-ND
FPGAs (Field Programmable Gate Array) EP4SGX180KF40I4-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 13954048 175750 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 13954048 175750 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 175750 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA - EP4SGX180KF40I4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 175750 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA
EP4SGX180KF40I4
FPGA 175750 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA EP4SGX180KF40I4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180KF40I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180KF40I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180KF40I4
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX180KF40I4
FPGA - Field Programmable Gate Array EP4SGX180KF40I4
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 744 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180KF40I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180KF40I4
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180KF40I4
IC FPGA 744 I/O 1517FBGA

IC FPGA 744 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX180KF40I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX180KF40I4
FPGAs (Field Programmable Gate Array) EP4SGX180KF40I4
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 13954048 175750 1517-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 744 13954048 175750 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX180KF40I4-ND EP4SGX180KF40I4 EP4SGX180KF40I4 EP4SGX180KF40I4 EP4SGX180KF40I4 EP4SGX180KF40I4
Product Name FPGAs (Field Programmable Gate Array) FPGA 175750 Cells 40nm Technology 0.9V 1517-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data