Intel Corporation 717MHz FPGA Programmable Logic Device EP4SGX180FF35I4N

Description
Field Programmable Gate Array, 7030 CLBs, 717MHz, 175750-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX180FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180FF35I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 7030 CLBs, 717MHz, 175750-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX180FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180FF35I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP4SGX180FF35I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX180FF35I4N
717MHz FPGA Programmable Logic Device 696-EP4SGX180FF35I4N
Field Programmable Gate Array, 7030 CLBs, 717MHz, 175750-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX180FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180FF35I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 7030 CLBs, 717MHz, 175750-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX180FF35I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180FF35I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N - 081104-EP4SGX180FF35I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N
081104-EP4SGX180FF35I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N 081104-EP4SGX180FF35I4N
Manufacturer: Altera Win Source Part Number: 081104-EP4SGX180FF35 I4N Mounting: SMD (SMT) Number of I/O: 564 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Family Name: EP4SGX180 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Alternative Parts (Cross-Reference): LFSCM3GA80EP1-5FFN11 52C; LFSCM3GA80EP1-6FF115 2I; LFSCM3GA80EP1-5FF115 2C; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081104-EP4SGX180FF35I4N
Mounting: SMD (SMT)
Number of I/O: 564
Number of LABs/CLBs: 7030
Number of Logic Elements/Cells: 175750
Total RAM Bits: 13954048
Family Name: EP4SGX180
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 0.87 V to 0.93 V
Alternative Parts (Cross-Reference): LFSCM3GA80EP1-5FFN1152C; LFSCM3GA80EP1-6FF1152I; LFSCM3GA80EP1-5FF1152C;
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX180FF35I4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I4N
FPGAs (Field Programmable Gate Array) EP4SGX180FF35I4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX180FF35I4N
FPGA - Field Programmable Gate Array EP4SGX180FF35I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs

Buy Now Datasheet
FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX180FF35I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX180FF35I4N
FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX180FF35I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs - 386-EP4SGX180FF35I4N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs
386-EP4SGX180FF35I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs 386-EP4SGX180FF35I4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180FF35I4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180FF35I4N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX180FF35I4N 081104-EP4SGX180FF35I4N EP4SGX180FF35I4N-ND EP4SGX180FF35I4N EP4SGX180FF35I4N EP4SGX180FF35I4N 386-EP4SGX180FF35I4N EP4SGX180FF35I4N EP4SGX180FF35I4N
Product Name 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I4N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 175750 175750 175750 175750 175750
Package Type Other; FBGA Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Internal Frequency 600 MHz 717 MHz
User I/Os 564 pins 564 pins 564 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details