Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N EP4SGX180FF35I3N

Description
Manufacturer: Altera Win Source Part Number: 773988-EP4SGX180FF35 I3N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 564 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Family Name: EP4SGX180 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2S080S-1FC1152I; M2S150S-1FC1152I; XC4VLX25-12FF1152I; M2GL150S-1FC1152; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773988-EP4SGX180FF35 I3N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 564 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Family Name: EP4SGX180 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2S080S-1FC1152I; M2S150S-1FC1152I; XC4VLX25-12FF1152I; M2GL150S-1FC1152; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N - 773988-EP4SGX180FF35I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N
773988-EP4SGX180FF35I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N 773988-EP4SGX180FF35I3N
Manufacturer: Altera Win Source Part Number: 773988-EP4SGX180FF35 I3N Series: Stratix IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 564 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Family Name: EP4SGX180 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2S080S-1FC1152I; M2S150S-1FC1152I; XC4VLX25-12FF1152I; M2GL150S-1FC1152; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773988-EP4SGX180FF35I3N
Series: Stratix IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 564
Number of LABs/CLBs: 7030
Number of Logic Elements/Cells: 175750
Total RAM Bits: 13954048
Family Name: EP4SGX180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): M2S080S-1FC1152I; M2S150S-1FC1152I; XC4VLX25-12FF1152I; M2GL150S-1FC1152;
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I3N-ND
FPGAs (Field Programmable Gate Array) EP4SGX180FF35I3N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX180FF35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX180FF35I3N
717MHz FPGA Programmable Logic Device 696-EP4SGX180FF35I3N
Field Programmable Gate Array, 7030 CLBs, 717MHz, 175750-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX180FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180FF35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 7030 CLBs, 717MHz, 175750-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX180FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180FF35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I3N
FPGAs (Field Programmable Gate Array) EP4SGX180FF35I3N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX180FF35I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX180FF35I3N
FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX180FF35I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180FF35I3N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX180FF35I3N
FPGA - Field Programmable Gate Array EP4SGX180FF35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 564 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180FF35I3N
IC FPGA 564 I/O 1152FBGA

IC FPGA 564 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX180FF35I3N
FPGAs (Field Programmable Gate Array) EP4SGX180FF35I3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 564 13954048 175750 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773988-EP4SGX180FF35I3N EP4SGX180FF35I3N-ND 696-EP4SGX180FF35I3N EP4SGX180FF35I3N EP4SGX180FF35I3N EP4SGX180FF35I3N EP4SGX180FF35I3N EP4SGX180FF35I3N EP4SGX180FF35I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180FF35I3N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 175750 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 175750 175750 175750 175750
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details